TE Connectivity BTH3-11-06-1-B-LP-EB-SB
- 收藏
- 对比
BTH3-11-06-1-B-LP-EB-SB
2460-BTH3-11-06-1-B-LP-EB-SB
无类别的
--
大陆
立即发货

Banding Adapter 90° 11 Shell Size Cadmium Over Electroless Nickel Aluminum Threaded
1最小包装量--
BTH3-11-06-1-B-LP-EB-SB详情
TE Connectivity BTH3-11-06-1-B-LP-EB-SB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
32.4
Stranding element
无
Flame retardant
Other
Permitted cable outer temperature after assembling without vibration
-30 - 80
Circuit integrity
None
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
5
Specification material outer sheath
Other
Screen over stranding element
None
Category
None
Halogen free according to IEC 60754-2
无
Protective sheath
Polyvinyl chloride (PVC)
Core identification
Colour
Number of stranding elements
1
Min. permitted bending radius, moving application with forced guidance
150
Nominal cross section conductor
0.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
150
Min. permitted bending radius, stationary application/permanent installation
100
Low smoke according to IEC 61034-2
无
Nominal voltage U
300
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
双工
有
绞合
Bundle
防紫外线
无
BTH3-11-06-1-B-LP-EB-SB拓展信息







哦! 它是空的。