TE Connectivity BTH3-13-06-4-J
- 收藏
- 对比
BTH3-13-06-4-J
2460-BTH3-13-06-4-J
无类别的
--
大陆
立即发货

Band Strap Backshell for MIL-DTL-38999 Series III / EN3645, MIL-DTL-38999 Series IV Circular Connect
1最小包装量--
BTH3-13-06-4-J详情
TE Connectivity BTH3-13-06-4-J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Snap mounting (engagement)
Material quality
Thermoplastic
Transparent
无
Model
Earthing pin
频率
50 - 60
BTH3-13-06-4-J拓展信息







哦! 它是空的。