TE Connectivity BTH3-13-10-1-ZN
- 收藏
- 对比
BTH3-13-10-1-ZN
2460-BTH3-13-10-1-ZN
套管 - 音频连接器
--
大陆
立即发货

BTH3-13-10-1-ZN datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
--最小包装量--
BTH3-13-10-1-ZN详情
TE Connectivity BTH3-13-10-1-ZN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
13
Shell Style#
90 Deg
MIL Type
MIL-DTL-38999 III, IV
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
RoHS
Details
Package
Bulk
厂商
TE Connectivity
Product Status
活跃
系列
*
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
化学镍
产品
应力消除后壳
产品类别
圆形MIL规格后壳
BTH3-13-10-1-ZN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。