TE Connectivity BTH3-15-14-2-Z
- 收藏
- 对比
BTH3-15-14-2-Z
2460-BTH3-15-14-2-Z
无类别的
--
大陆
立即发货

Ruggedized Backshells & Adapters, Nickel Aluminum Bronze, Unplated (Shotblast Glass Bead), 90, Band Adapter, 15 Shell Size, Entry Size 14, Sealable
1最小包装量--
BTH3-15-14-2-Z详情
TE Connectivity BTH3-15-14-2-Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-40 - 80
Nominal current
13
With protective conductor
有
Nominal voltage
0 - 600
Connection 2
Free conductor end
Colour outer sheath
Black
Outer diameter approx.
10.5
Degree of protection (IP)
IP67
Connection 1
Other
Nominal cross section conductor
2.5
Spiralized cable
无
With cord switch
无
Material outer sheath
Polyvinyl chloride (PVC)
频率
0 - 300
长度
2
BTH3-15-14-2-Z拓展信息







哦! 它是空的。