TE Connectivity BTMMTB-Z-15-04-1-B-SB-0
- 收藏
- 对比
BTMMTB-Z-15-04-1-B-SB-0
2460-BTMMTB-Z-15-04-1-B-SB-0
套管 - 音频连接器
--
大陆
立即发货

D-Sub Backshells 15 WAY MICRO MINI ADPT NO JACK
1最小包装量--
BTMMTB-Z-15-04-1-B-SB-0详情
TE Connectivity BTMMTB-Z-15-04-1-B-SB-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Number of Cable Entries
1 Entry
Shell Sizes
15
MIL Type
MIL-DTL-83513
Cable Entry Angle
Straight
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
AAB7889-00
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
Tradename
Polamco
RoHS
N
Filtered
-
类型
Band Adaptor
子类别
D-Sub Connectors
产品类别
D-Sub Backshells
电缆直径
7 mm
外壳电镀
Olive Drab Cadmium over Electroless Nickel
产品类别
D-Sub Backshells
BTMMTB-Z-15-04-1-B-SB-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。