TE Connectivity C00469-011
- 收藏
- 对比
C00469-011
2460-C00469-011
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, CIS / Russia, Heat Shrink, Wire Copper, 3 Core, Cross-Section 50 – 150 mm², Polymeric, RAYCHEM POLT
1最小包装量--
C00469-011详情
TE Connectivity C00469-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
C00469-011
TE Internal Description
POLT-24D/3XIH1-L12A
Alias #
POLT-24D/3XIH1-L12A
Power Cable Termination Product Availabilityu2009
CIS, Russia
Installation Instructionu2009
English
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
≤ 24
Cable Shield Styleu2009
Wire Copper
C00469-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。