TE Connectivity C02462-000
- 收藏
- 对比
C02462-000
2460-C02462-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Polyolefin Black Thin Piece
1最小包装量--
C02462-000详情
TE Connectivity C02462-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Unit Weight
0.133142 oz
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
MXO45-2C-5.0688MHZ MXO45-2C-5M0688 960-0001-0012
Manufacturer
CTS
Brand
CTS电子元件
RoHS
Details
Product Thickness
0.64
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
6.4
Inside Diameter Before Shrinking
13.72
Package
Bag
Base Product Number
C02462
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
MXO45
包装
Tray
类型
TUBING
颜色
Black
子类别
Oscillators
产品类别
标准振荡器
产品类别
标准时钟振荡器
收缩率
2:1
C02462-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。