TE Connectivity C07736-000
- 收藏
- 对比
C07736-000
2460-C07736-000
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 55, 600V Voltage Rating, Tin-Coated Copper, 16 AWG Wire Size, Operating Temperature Range -65 – 150 °C
1最小包装量--
C07736-000详情
TE Connectivity C07736-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
16
Conductor Materialu2009
Tin-Coated Copper
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked ETFE Polymer
Voltage Ratingu2009(V)
600
Cable Typeu2009
Spec 55
Alias #
1-1899410-3
TE Internal Description
55PC0211-16-6CS2502
TE Internal #
C07736-000
C07736-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。