TE Connectivity C102R2JL
- 收藏
- 对比
C102R2JL
2460-C102R2JL
电阻器
--
大陆
立即发货

2.2 Ω, Wire Wound, Power Resistor Resistor, 5 %, 38.1 x 8.5 mm, 2 Termination, Loose Piece - Tray, Resistance Class Up to 1kΩ, 10 W, ±90 ppm/°C, CGS C
1最小包装量--
C102R2JL详情
TE Connectivity C102R2JL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1623773-9
TE Internal Description
C10 2R2 5% (LOOSE)
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
38.1 x 8.5
Number of Terminationsu2009
2
Packaging Methodu2009
Loose Piece - Tray
Passive Component Toleranceu2009(%)
5
C102R2JL拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。