TE Connectivity C1047KJL
- 收藏
- 对比
C1047KJL
2460-C1047KJL
电阻器
--
大陆
立即发货

47K Ω, Wire Wound, Power Resistor Resistor, 5 %, 38.1 x 8.5 mm, 2 Termination, Loose Piece - Tray, Resistance Class 1kΩ – 1MΩ, 10 W, ±90 ppm/°C, CGS C
1最小包装量--
C1047KJL详情
TE Connectivity C1047KJL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1623773-6
TE Internal Description
C10 47K 5% (LOOSE)
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
38.1 x 8.5
Number of Terminationsu2009
2
Packaging Methodu2009
Loose Piece - Tray
Passive Component Toleranceu2009(%)
5
C1047KJL拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。