TE Connectivity C115
- 收藏
- 对比
C115
2460-C115
螺丝和螺母起子 - 刀头、刀片和手柄
--
大陆
立即发货

MULTIMETER CARRYING CASE, Case Type:Carrying Case, Case Color:Black, For Use With:Fluke 20, 70, 11X, 170 Series digital multimeters, Product Range:-, Body Material:Polyester , Carrying Case Material:PET (Polyester) RoHS Compliant: NA
1最小包装量--
C115详情
TE Connectivity C115重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 35
频率
50 - 60
C115拓展信息







哦! 它是空的。