TE Connectivity C1410KJL
- 收藏
- 对比
C1410KJL
2460-C1410KJL
电阻器
--
大陆
立即发货

10K Ω, Wire Wound, Power Resistor Resistor, 5 %, 53.3 x 8.5 mm, 2 Termination, Loose Piece - Tray, Resistance Class 1kΩ – 1MΩ, 14 W, ±90 ppm/°C, CGS C
1最小包装量--
C1410KJL详情
TE Connectivity C1410KJL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Loose Piece - Tray
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
53.3 x 8.5
Resistor Typeu2009
功率电阻器
TE Internal Description
C14 10K 5% (LOOSE)
TE Internal #
1-1623774-5
C1410KJL拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。