TE Connectivity C141K5JL
- 收藏
- 对比
C141K5JL
2460-C141K5JL
电阻器
--
大陆
立即发货

1.5K Ω, Wire Wound, Power Resistor Resistor, 5 %, 53.3 x 8.5 mm, 2 Termination, Loose Piece - Tray, Resistance Class 1kΩ – 1MΩ, 14 W, CGS C
1最小包装量--
C141K5JL详情
TE Connectivity C141K5JL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1623774-1
TE Internal Description
C14 1K5 5% (LOOSE)
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
53.3 x 8.5
Number of Terminationsu2009
2
Packaging Methodu2009
Loose Piece - Tray
Passive Component Toleranceu2009(%)
5
C141K5JL拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。