TE Connectivity C1447RJL
- 收藏
- 对比
C1447RJL
2460-C1447RJL
电阻器
--
大陆
立即发货

47 Ω, Wire Wound, Power Resistor Resistor, 5 %, 53.3 x 8.5 mm, 2 Termination, Loose Piece - Tray, Resistance Class Up to 1kΩ, 14 W, ±90 ppm/°C, CGS C
1最小包装量--
C1447RJL详情
TE Connectivity C1447RJL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1623774-8
TE Internal Description
C14 47R 5% (LOOSE)
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
53.3 x 8.5
Number of Terminationsu2009
2
Packaging Methodu2009
Loose Piece - Tray
Passive Component Toleranceu2009(%)
5
C1447RJL拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。