TE Connectivity C144R7JL
- 收藏
- 对比
C144R7JL
2460-C144R7JL
电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 53.3 x 8.5 mm, 2 Termination, Loose Piece - Tray, 5 %, Wire Wound, Resistance Class Up to 1kΩ, 4.7 Ω, CGS C
1最小包装量--
C144R7JL详情
TE Connectivity C144R7JL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Loose Piece - Tray
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
53.3 x 8.5
Resistor Typeu2009
功率电阻器
TE Internal Description
C14 4R7 5% (LOOSE)
TE Internal #
3-1623774-6
C144R7JL拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。