TE Connectivity C14980-064
- 收藏
- 对比
C14980-064
2460-C14980-064
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Heat Shrink, 1 Core, Cross-Section 150 – 240 mm², Plastic, Mechanical Lug Included (Shield), RAYCHEM POLT
1最小包装量--
C14980-064详情
TE Connectivity C14980-064重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
C14980-064
TE Internal Description
POLT-42E/1XI-L12
Alias #
POLT-42E/1XI-L12
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
20.8/36(42)
Number of Coresu2009
1
Cross-Section Rangeu2009(mm²)
150 – 240
Insulationu2009
Plastic
C14980-064拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。