TE Connectivity C19331-077
- 收藏
- 对比
C19331-077
2460-C19331-077
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, CIS / Russia, Heat Shrink, Wire Copper, 3 Core, Cross-Section 185 – 400 mm², Polymeric, RAYCHEM POLT
1最小包装量--
C19331-077详情
TE Connectivity C19331-077重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
C19331-077
TE Internal Description
POLT-24E/3XOH4
Alias #
POLT-24E/3XOH4
Power Cable Termination Product Availabilityu2009
CIS, Russia
Installation Instructionu2009
Latvian, Russian
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
≤ 24
Cable Shield Styleu2009
Wire Copper
C19331-077拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。