TE Connectivity C-203-03
- 收藏
- 对比
C-203-03
2460-C-203-03
端子 - 电线接头连接器
--
大陆
立即发货

PolyCrimp Heat-Shrinkable Polyethylene Butt Splice 12-10AWG Yellow
--最小包装量--
C-203-03详情
TE Connectivity C-203-03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
本体材质
Copper
Operating Temp Range
-55C to 125C
Rad Hardened
无
Package
Bulk
Base Product Number
C-203
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
C-203-03
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.69
Manufacturer Series
C-203
包装
Bulk
系列
PolyCrimp
无铅代码
有
零件状态
活跃
终端
Crimp
ECCN 代码
EAR99
类型
对接端子
颜色
Yellow
HTS代码
8536.90.40.00
Reach合规守则
unknown
线规
10-12(AWG)
本体镀层
Tin
端子和接线板类型
子弹头
绝缘材料
全绝缘热缩管
端子类型
Butt Splice, Inline, Individual Openings
进线数
2
特征
--
产品长度(mm)
37.5(mm)
C-203-03拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。