TE Connectivity C22917N001
- 收藏
- 对比
C22917N001
2460-C22917N001
套管 - 电源电缆
--
大陆
立即发货

Power Cable Breakouts, ASIA / ANZPAC / EMEA, ≤ 1 kV, Heat Shrink, Cable Breakout Boot, 1.338 in [34 mm] Application Diameter, RAYCHEM 502K
1最小包装量--
C22917N001详情
TE Connectivity C22917N001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Power Cable Breakout Product Typeu2009
Cable Breakout Boot
Power Cable Breakout Technologyu2009
热缩管
Power Cable Breakout Voltage Ratingu2009(kV)
≤ 1
Power Cable Breakout Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Alias #
502K026/S (S5)
TE Internal Description
502K026/S(S5)
TE Internal #
C22917N001
Application Diameter (Min) (Body)u2009
34u2009mmu2009[u20091.338u2009inu2009]
C22917N001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。