TE Connectivity C233
- 收藏
- 对比
C233
2460-C233
无类别的
--
大陆
立即发货

C233 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
C233详情
TE Connectivity C233重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Nominal voltage U
750
Min. permitted bending radius, stationary application/permanent installation
79
Min. permitted bending radius, moving application/free movement
158
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
450
Screen over stranding
None
Nominal cross section conductor
6
Core identification
Colour + rings
Screen over stranding element
None
Outer diameter approx.
15.8
Colour outer sheath
Red
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-40 - 90
Stranding element
无
C233拓展信息







哦! 它是空的。