TE Connectivity C30K
- 收藏
- 对比
C30K
2460-C30K
其它
--
大陆
立即发货

C30K datasheet pdf and Miscellaneous product details from TE Connectivity stock available at utmel
1最小包装量--
C30K详情
TE Connectivity C30K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
C30K拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。