TE Connectivity C37A101NN00020102342
- 收藏
- 对比
C37A101NN00020102342
2460-C37A101NN00020102342
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, Signal, Cable Mount (Free-Hanging), Electrodeposited Nickel, Zinc Alloy, PA66, Size 18, Shielded, Plug
1最小包装量--
C37A101NN00020102342详情
TE Connectivity C37A101NN00020102342重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Plating Materialu2009
电沉积镍
Connector Mounting Typeu2009
Cable Mount (Free-Hanging)
Circuit Applicationu2009
Signal
Sealableu2009
无
Connector Systemu2009
Cable-to-Cable
TE Internal Description
618 EC PLUG, ANGLED, INDIVIDUAL PARTS
TE Internal #
ATA101N0002102E342
C37A101NN00020102342拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。