TE Connectivity C384
- 收藏
- 对比
C384
2460-C384
固定电感器
--
大陆
立即发货

Inductor Kits & Accessories USB Common Mode Filters
1最小包装量--
C384详情
TE Connectivity C384重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-10 - 80
Outer diameter approx.
19
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
95
Min. permitted bending radius, moving application/free movement
190
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
Braiding
Nominal cross section conductor
2.5
Core identification
Numbers
Screen over stranding element
None
C384拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。