TE Connectivity C3A110RJT
- 收藏
- 对比
C3A110RJT
2460-C3A110RJT
电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 13 x 5.7 mm, 2 Termination, Ammo Packed, 5 %, Wire Wound, Resistance Class Up to 1kΩ, 110 Ω, 3 W, CGS C
1最小包装量--
C3A110RJT详情
TE Connectivity C3A110RJT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Ammo Packed
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
13 x 5.7
Resistor Typeu2009
功率电阻器
TE Internal Description
C3A 110R 5% AMMO PK
TE Internal #
1879070-1
C3A110RJT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。