TE Connectivity C3A1K1JT
- 收藏
- 对比
C3A1K1JT
2460-C3A1K1JT
电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 13 x 5.7 mm, 2 Termination, Ammo Packed, 5 %, Wire Wound, Resistance Class 1kΩ – 1MΩ, 1.1K Ω, 3 W, CGS C
1最小包装量--
C3A1K1JT详情
TE Connectivity C3A1K1JT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1879070-7
TE Internal Description
C3A 1K1 5% AMMO PK
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
13 x 5.7
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
5
C3A1K1JT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。