TE Connectivity C3A20RJT
- 收藏
- 对比
C3A20RJT
2460-C3A20RJT
电阻器
--
大陆
立即发货

20 Ω, Wire Wound, Power Resistor Resistor, 5 %, 13 x 5.7 mm, 2 Termination, Ammo Packed, Resistance Class Up to 1kΩ, 3 W, ±200 ppm/°C, CGS C
--最小包装量--
C3A20RJT详情
TE Connectivity C3A20RJT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1623771-8
TE Internal Description
C3A 20R 5% AMMO PK
Alias #
C3A20RJTJIT
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
13 x 5.7
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
5
C3A20RJT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。