TE Connectivity C3A33RJT
- 收藏
- 对比
C3A33RJT
2460-C3A33RJT
电阻器
--
大陆
立即发货

33 Ω, Wire Wound, Power Resistor Resistor, 5 %, 13 x 5.7 mm, 2 Termination, Ammo Packed, Resistance Class Up to 1kΩ, 3 W, ±200 ppm/°C, CGS C
1最小包装量--
C3A33RJT详情
TE Connectivity C3A33RJT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Packaging Methodu2009
Ammo Packed
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
13 x 5.7
Resistor Typeu2009
功率电阻器
Alias #
C3A33RJTJIT
TE Internal Description
C3A 33R 5% AMMO PK
TE Internal #
2-1623771-8
Passive Component Toleranceu2009(%)
5
C3A33RJT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。