TE Connectivity C42334A300A14
- 收藏
- 对比
C42334A300A14
2460-C42334A300A14
端子 - PC 引脚插座,插座连接器
--
大陆
立即发货

C42334A300A14 datasheet pdf and Terminals - PC Pin Receptacles, Socket Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
C42334A300A14详情
TE Connectivity C42334A300A14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Manufacturer Part Number
C42334-A300-A14
Manufacturer
Siemens
Part Life Cycle Code
Obsolete
Ihs Manufacturer
西门子 A G
Risk Rank
5.75
Manufacturer Series
C42334
零件状态
Obsolete
连接器类型
PCB 连接器
MIL一致性
NO
符合 DIN 标准
YES
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
C42334A300A14拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。