TE Connectivity C42334-A304-A14
- 收藏
- 对比
C42334-A304-A14
2460-C42334-A304-A14
背板连接器 - 专用
--
大陆
立即发货

RP 300 Series Blade-Contact Female Connector with High Contact Density Straight 4-Row 72-Position Solder Termination Through Hole
1最小包装量--
C42334-A304-A14详情
TE Connectivity C42334-A304-A14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
65 Weeks
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
C42334-A304-A14
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.75
ECCN 代码
EAR99
连接器类型
板欧连接器
HTS代码
8536.69.40.40
Reach合规守则
unknown
C42334-A304-A14拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。