TE Connectivity C47412-000
- 收藏
- 对比
C47412-000
2460-C47412-000
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, ANZPAC, Compression, ≤ 1 kV, Copper, Hexagonal Crimping, Copper, Indoor Use, Outdoor Use, Junction Sleeve, UTILUX CKB
1最小包装量--
C47412-000详情
TE Connectivity C47412-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alias #
3-1201432-0
Compression Connector Product Availabilityu2009
ANZPAC
Compression Connector Technologyu2009
Compression
Compression Connector Voltage Classu2009(kV)
≤ 1
Compression Connector Conductor Materialu2009
Copper
Conductor Cross-Sectionu2009(mm²)
630
TE Internal #
C47412-000
TE Internal Description
CKB630/1
C47412-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。