TE Connectivity C52918N001
- 收藏
- 对比
C52918N001
2460-C52918N001
套管 - 电源电缆
--
大陆
立即发货

Power Cable Breakouts, EMEA / AMERICAS / ANZPAC, ≤ 1 kV, Heat Shrink, Cable Breakout Boot, 1.062 in [27 mm] Application Diameter, RAYCHEM 502K
1最小包装量--
C52918N001详情
TE Connectivity C52918N001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
C52918N001
TE Internal Description
502K016/S(S5)
Alias #
3-1899492-7
Power Cable Breakout Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Power Cable Breakout Voltage Ratingu2009(kV)
≤ 1
Power Cable Breakout Technologyu2009
热缩管
Power Cable Breakout Product Typeu2009
Cable Breakout Boot
Application Diameter (Min) (Body)u2009
27u2009mmu2009[u20091.062u2009inu2009]
C52918N001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。