TE Connectivity C57A004NN00020100342
- 收藏
- 对比
C57A004NN00020100342
2460-C57A004NN00020100342
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, Power, Cable Mount (Free-Hanging), Electrodeposited Nickel, Zinc Alloy, PBT GF PA66, Size 23, Shielded
1最小包装量--
C57A004NN00020100342详情
TE Connectivity C57A004NN00020100342重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Plating Materialu2009
电沉积镍
Connector Mounting Typeu2009
Cable Mount (Free-Hanging)
Circuit Applicationu2009
Power
Sealableu2009
无
Connector Systemu2009
Cable-to-Cable
TE Internal #
BTA004N0002100E342
TE Internal Description
923 PLUG, ANGLED,ROTATABLE, INDIV. PARTS
C57A004NN00020100342拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。