TE Connectivity C60376-000
- 收藏
- 对比
C60376-000
2460-C60376-000
套管 - 音频连接器
--
大陆
立即发货

Connector Accessories Tinel Lock Adapter ST Stainless Steel Bright Electroless Nickel Entry Size 12
1最小包装量--
C60376-000详情
TE Connectivity C60376-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
终端
Crimp
连接器类型
Circular
性别
Male
接头数量
8
C60376-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。