TE Connectivity C62985-000
- 收藏
- 对比
C62985-000
2460-C62985-000
套管 - 电源电缆
--
大陆
立即发货

Duct Seals, AMERICAS, Duct Sealing System, Plastic / Concrete / Steel Ducting Systems, Dry / Wet Conditions, RAYCHEM RDSS
1最小包装量--
C62985-000详情
TE Connectivity C62985-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Installation Conditionu2009
Dry, Wet
Ducting Systemsu2009
Concrete, Plastic, Steel
TE Internal #
C62985-000
TE Internal Description
RDSS-45(S3)
Alias #
4-1201235-6
Duct Seal Product Availabilityu2009
AMERICAS
Duct Seal Product Typeu2009
Duct Sealing System
Admissible Cable Dia. at Duct Inside Dia.u2009(mm)
0-14 at 32.5 mm, 0-18 at 35.0 mm, 0-27 at 40.0 mm, 0-32 at 45.0 mm
C62985-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。