TE Connectivity C66930-015
- 收藏
- 对比
C66930-015
2460-C66930-015
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Russia / CIS, Heat Shrink, Wire Copper, 1 Core, Cross-Section 70 – 240 mm², Polymeric, RAYCHEM POLT
1最小包装量--
C66930-015详情
TE Connectivity C66930-015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
C66930-015
TE Internal Description
POLT-24D/1XI
Alias #
POLT-24D/1XI
Power Cable Termination Product Availabilityu2009
CIS, Russia
Installation Instructionu2009
Croatian
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
≤ 24
Cable Shield Styleu2009
Wire Copper
C66930-015拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。