TE Connectivity C6A-24C444-814-X
- 收藏
- 对比
C6A-24C444-814-X
2460-C6A-24C444-814-X
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, CAT6a, 100 Ω, 24 AWG Wire Size, Operating Temperature Range -55 – 150 °C [-67 – 302 °F]
1最小包装量--
C6A-24C444-814-X详情
TE Connectivity C6A-24C444-814-X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009
-55 – 150u2009°Cu2009[u2009-67 – 302u2009°Fu2009]
Wire Sizeu2009(AWG)
24
Impedanceu2009(Ω)
100
Cable Typeu2009
CAT6a
TE Internal Description
C6A-24C444-814-X
TE Internal #
EF7573-000
C6A-24C444-814-X拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。