TE Connectivity C71R5JT
- 收藏
- 对比
C71R5JT
2460-C71R5JT
电阻器
--
大陆
立即发货

Through-Hole Resistors, Power Resistor, 22 x 8.5 mm, 2 Termination, Ammo Packed, 5 %, Wire Wound, Resistance Class Up to 1kΩ, 1.5 Ω, 7 W, CGS C
1最小包装量--
C71R5JT详情
TE Connectivity C71R5JT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1623772-2
TE Internal Description
C7 1R5 5% AMMO PK
Resistor Typeu2009
功率电阻器
Passive Component Dimensionsu2009(mm)
22 x 8.5
Number of Terminationsu2009
2
Packaging Methodu2009
Ammo Packed
Passive Component Toleranceu2009(%)
5
C71R5JT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。