TE Connectivity C73740-000
- 收藏
- 对比
C73740-000
2460-C73740-000
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, ASIA / ANZPAC, Compression, ≤ 1 kV / ≤ 35 kV, Copper, Hexagonal Crimping, Copper, Indoor Use, Outdoor Use, UTILUX CKR
1最小包装量--
C73740-000详情
TE Connectivity C73740-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
C73740-000
TE Internal Description
CKR16-10/1
Alias #
4-1200889-1
Compression Connector Product Availabilityu2009
ANZPAC, ASIA
Compression Connector Technologyu2009
Compression
Compression Connector Voltage Classu2009(kV)
≤ 1, ≤ 35
Compression Connector Conductor Materialu2009
Copper
Conductor Cross-Sectionu2009(mm²)
10, 16
C73740-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。