TE Connectivity C85068N001
- 收藏
- 对比
C85068N001
2460-C85068N001
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, ASIA / China / EMEA, Shear Bolt, ≤ 42 kV, Aluminum-Copper, Stranded / Sector / Solid, Conductor Range 95 – 240 mm², SIMEL BSM
1最小包装量--
C85068N001详情
TE Connectivity C85068N001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Typeu2009
Sector, Solid, Stranded
Mechanical Connector Conductor Materialu2009
Aluminum-Copper
Mechanical Connector Voltage Classu2009(kV)
≤ 42
Mechanical Connector Technologyu2009
Shear Bolt
Mechanical Connector Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Alias #
1899546-2
TE Internal Description
BSM-25/95
TE Internal #
C85068N001
C85068N001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。