TE Connectivity C898
- 收藏
- 对比
C898
2460-C898
无类别的
--
大陆
立即发货

C898 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
C898详情
TE Connectivity C898重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
900 - 7200
Number of auxiliary contacts as normally open contact
0
Overload release current setting
240 - 600
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
600
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
C898拓展信息







哦! 它是空的。