TE Connectivity C9016
- 收藏
- 对比
C9016
2460-C9016
无类别的
--
大陆
立即发货

C9016 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
C9016详情
TE Connectivity C9016重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP65
Material housing
Plastic
Rated operation current Ie at AC-3, 400 V
55
Rated operation power at AC-3, 400 V
30
Model
Reverser
Number of auxiliary contacts as normally closed contact
0
Type of control element
Short thumb-grip
Rated permanent current Iu
100
C9016拓展信息







哦! 它是空的。