TE Connectivity C92484-000
- 收藏
- 对比
C92484-000详情
TE Connectivity C92484-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.61
Inside Diameter Before Shrinking
9.53
Inside Diameter After Shrinking
3.17
Shrink Wall Type
THIN
Operating Temp Range
-55C to 135C
类型
TUBING
颜色
Blue
收缩率
3:1
C92484-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。