TE Connectivity C934
- 收藏
- 对比
C934
2460-C934
无类别的
--
大陆
立即发货

C934 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
C934详情
TE Connectivity C934重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
6300 - 6300
Number of auxiliary contacts as normally open contact
0
Overload release current setting
252 - 630
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Number of auxiliary contacts as normally closed contact
0
C934拓展信息







哦! 它是空的。