注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥23.277278
10
¥21.959696
100
¥20.716694
500
¥19.544051
1000
¥18.437784
TE Connectivity C93401
- 收藏
- 对比
C93401
2460-C93401
继电器
--
大陆
立即发货

Signal Relays, 220 VDC Contact Voltage, 250 VAC Contact Voltage, 150 mW Coil Power (DC), Printed Circuit Board, PCB-THT, Axicom MT2 Relay
--最小包装量--
¥
总价: ¥
C93401详情
TE Connectivity C93401重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1462000-1
TE Internal Description
C93401=MT RELAY 150 MW 5 V
Contact Voltage Ratingu2009(VAC)
250
Contact Voltage Ratingu2009(VDC)
220
Signal Relay Coil Power Rating (DC)u2009(mW)
150
Isolation (HF Parameter)u2009
-14.2dB @ 900MHz, -31.8dB @ 100MHz
Insertion Loss (HF Parameter)u2009
-.02dB @ 100MHz, -.97dB @ 900MHz
C93401拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。