TE Connectivity C94443-000
- 收藏
- 对比
C94443-000
2460-C94443-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, EMEA, Heat Shrink, 3 Core, Cross-Section 25 – 70 mm², Paper, Tape Armoring, Termination Length 750 mm, RAYCHEM GUST
1最小包装量--
C94443-000详情
TE Connectivity C94443-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Coresu2009
3
Power Cable Termination Voltage Classu2009(kV)
1
Power Cable Termination Technologyu2009
热缩管
Installation Instructionu2009
Russian
Power Cable Termination Product Availabilityu2009
EMEA
Alias #
6-1201783-9
TE Internal Description
GUST-01/3X25-70/750
TE Internal #
C94443-000
C94443-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。