TE Connectivity C95540N001
- 收藏
- 对比
C95540N001
2460-C95540N001
套管 - 电源电缆
--
大陆
立即发货

Power Cable Breakouts, AMERICAS / ANZPAC / ASIA, ≤ 1 kV, Heat Shrink, Cable Breakout Boot, 34 mm Application Diameter
1最小包装量--
C95540N001详情
TE Connectivity C95540N001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
C95540N001
TE Internal Description
502K026/89(C40)
Alias #
502K026/89 (C40)
Power Cable Breakout Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Power Cable Breakout Voltage Ratingu2009(kV)
≤ 1
Power Cable Breakout Technologyu2009
热缩管
Power Cable Breakout Product Typeu2009
Cable Breakout Boot
Application Diameter (Min) (Body)u2009(mm)
34
C95540N001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。