TE Connectivity C9602
- 收藏
- 对比
C9602
2460-C9602
无类别的
--
大陆
立即发货

C9602 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
C9602详情
TE Connectivity C9602重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
100
Device construction
Built-in device plug-in technique
Degree of protection (IP)
IP20
Overload release current setting
50 - 100
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1200 - 1200
Type of electrical connection of main circuit
Screw connection
C9602拓展信息







哦! 它是空的。