TE Connectivity CA2418
- 收藏
- 对比
CA2418
2460-CA2418
集成电路(IC)
--
大陆
立即发货

CA2418 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
CA2418详情
TE Connectivity CA2418重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CA2418
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOTOROLA INC
Package Description
SOT-115J
Risk Rank
5.84
Package Body Material
PLASTIC/EPOXY
Package Equivalence Code
SOT-115J
Reach合规守则
unknown
电源
24 V
CA2418拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。