TE Connectivity CA3389-000
- 收藏
- 对比
CA3389-000
2460-CA3389-000
套管 - 电源连接器
--
大陆
立即发货

Mechanical Connectors, EMEA / ASIA / China, Shear Bolt, ≤ 36 kV, Copper, Stranded, Conductor Range 400 – 630 mm², Brass, 3 Contacts, B&H VETB
1最小包装量--
CA3389-000详情
TE Connectivity CA3389-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CA3389-000
TE Internal Description
BAH-024030185
Alias #
BAH-024030185
Mechanical Connector Product Availabilityu2009
ANZPAC, ASIA, China, EMEA
Mechanical Connector Technologyu2009
Shear Bolt
Mechanical Connector Voltage Classu2009(kV)
≤ 36
Mechanical Connector Conductor Materialu2009
Copper
Conductor Typeu2009
Stranded
CA3389-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。