TE Connectivity CA3624-000
- 收藏
- 对比
CA3624-000
2460-CA3624-000
套管 - 音频连接器
--
大陆
立即发货

Connector Accessories Tinel Lock Adapter and Ring ST Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 4
1最小包装量--
CA3624-000详情
TE Connectivity CA3624-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
24 Weeks
Manufacturer Part Number
P48H1310
Manufacturer
Reliance Electric
For Use With
Cables
Contact Finish Mating
未说明
Rohs Code
无
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.82
Manufacturer Series
CA3624
无铅代码
无
连接器类型
圆形连接器适配器
类型
Tinel锁适配器
Reach合规守则
not_compliant
CA3624-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。